The PIC18LF25K40-E/MV is a low-power, high-performance 8-bit microcontroller featuring eXtreme Low-Power (XLP) technology. It operates with a clock speed of up to 64 MHz and includes a 10-bit ADC with computation capabilities, allowing for advanced touch sensing and signal processing. The device supports a variety of core independent peripherals, such as a Complementary Waveform Generator, Windowed Watchdog Timer, and Cyclic Redundancy Check, enhancing design flexibility. With a memory capacity of up to 32K bytes of Flash, 2048 bytes of SRAM, and 256 bytes of EEPROM, the microcontroller is suitable for a range of applications. It operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. The device also features multiple power-saving modes, including sleep modes that consume as little as 50 nA, making it ideal for battery-operated applications. The PIC18LF25K40-E/MV is equipped with various digital and analog peripherals, including multiple timers, serial communication interfaces, and a 5-bit DAC, making it a versatile choice for embedded system designs.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 32KB FLASH 28UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-UQFN (4x4)
IC MCU 8BIT 32KB FLASH 28UQFN
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K40-E/MV-ND | PIC18LF25K40-E/MV | PIC18LF25K40-E/MV | PIC18LF25K40-E/MV | PIC18LF25K40-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |