The PIC18LF25K40-E/ML is a low-power, high-performance 8-bit microcontroller featuring a 28-pin package and eXtreme Low-Power (XLP) technology, making it suitable for a variety of general-purpose and low-power applications. It operates at a voltage range of 2.3V to 5.5V and supports a clock speed of up to 64 MHz, with a minimum instruction cycle time of 62.5 ns. This microcontroller includes 32KB of program Flash memory, 2048 bytes of SRAM, and 256 bytes of EEPROM, along with a 10-bit Analog-to-Digital Converter (ADC) that supports advanced touch sensing and automated signal processing functions. It is equipped with multiple core independent peripherals such as a Complementary Waveform Generator (CWG), Windowed Watchdog Timer (WWDT), and a programmable Cyclic Redundancy Check (CRC) for enhanced design flexibility. The device also features a range of digital and analog peripherals, including serial communication interfaces (EUSART, SPI, I²C), multiple timers, and a hardware Capacitive Voltage Divider (CVD) for touch applications. Its power-saving modes, including sleep and idle states, allow for minimal power consumption, making it ideal for battery-operated devices. The operating temperature range extends from -40°C to 125°C, ensuring reliability in industrial applications.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 32KB FLASH 28QFN
IC MCU 8BIT 32KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K40-E/ML-ND | PIC18LF25K40-E/ML | PIC18LF25K40-E/ML | PIC18LF25K40-E/ML | PIC18LF25K40-E/ML |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |