IC MCU 8BIT 32KB FLASH 28SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25K22T-I/SO | PIC18LF25K22T-I/SO | PIC18LF25K22T-I/SO | PIC18LF25K22T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 3.6 to 1.8 volts |