Microchip Technology, Inc. Product Range Microchip PIC18LF25K22-I/SS.

Description
Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:EUSART, I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes
Description
Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:EUSART, I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC4009
Product Range Microchip 15AC4009
Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:EUSART, I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:EUSART, I2C, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC4009
Product Name Product Range Microchip
Clock Speed 64 MHz
RAM 1.5 KB
Supply Voltage 1.8 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C164CL8RMCAKXQMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers