Manufacturer: Microchip Technology
Win Source Part Number: 1322762-PIC18LF25K22
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF25K22ISO
Base Product Number: PIC18LF25
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18LF25K22-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25K22-I/S
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt
IC MCU 8BIT 32KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; ADC Channels:17RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322762-PIC18LF25K22-I/SO | PIC18LF25K22-I/SO-ND | 685-PIC18LF25K22-I/SO | PIC18LF25K22-I/SO | PIC18LF25K22-I/SO | PIC18LF25K22-I/SO | PIC18LF25K22-I/SO | PIC18LF25K22-I/SO | 63R7858 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 256 KB | 32 KB | |||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |