PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
8-bit Microcontrollers - MCU Full Spd USB 32KB Flsh 4KBRAM nanoWatt
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25J50-I/SS-ND | PIC18LF25J50-I/SS | PIC18LF25J50-I/SS | PIC18LF25J50-I/SS | PIC18LF25J50-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 32 KB |