Microchip Technology, Inc. Microcontrollers PIC18LF25J11-I/SO

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF25J11-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF25J11-I/SO-ND
Microcontrollers PIC18LF25J11-I/SO-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319222-PIC18LF25J11-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319222-PIC18LF25J11-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319222-PIC18LF25J11-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1319222-PIC18LF25J11 -I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC18LF25 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319222-PIC18LF25J11-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC18LF25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18LF25J11-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF25J11-I/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF25J11-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18LF25J11-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25J11-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18LF25J11-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF25J11-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF25J11-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF25J11-I/SO
Microcontrollers PIC18LF25J11-I/SO
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF25J11-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF25J11-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF25J11-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF25J11-I/SO
8-bit Microcontrollers - MCU PIC18LF25J11-I/SO
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF25J11-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF25J11-I/SO
Embedded - Microcontrollers PIC18LF25J11-I/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF25J11-I/SO-ND 1319222-PIC18LF25J11-I/SO 685-PIC18LF25J11-I/SO PIC18LF25J11-I/SO PIC18LF25J11-I/SO PIC18LF25J11-I/SO PIC18LF25J11-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b
RAM 3.8 KB 32 KB 3.8 KB 3.8 KB 3.8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details