PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 32 KB FL 1024 RAM
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
Microcontroller RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25J10-I/SP-ND | PIC18LF25J10-I/SP | PIC18LF25J10-I/SP | PIC18LF25J10-I/SP | PIC18LF25J10-I/SP | 31K5086 |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 10x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | |||
| ROM | 32 KB |