IC MCU 8BIT 32KB FLASH 28QFN
8-bit Microcontrollers - MCU 32 KB FL 1024 RAM
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
Microcontroller RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF25J10-I/ML | PIC18LF25J10-I/ML | PIC18LF25J10-I/ML | PIC18LF25J10-I/ML | 31K5084 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 40 MHz | 40 MHz | |||
| RAM | 1 KB | 1 KB | |||
| Supply Voltage | 3.6 to 2 volts |