PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Category: OEM Souring
Win Source Part Number: 1466488-PIC18LF2580T
Manufacturer: Microchip Technology
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 32KB FLASH 28QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2580T-I/ML-ND | 1466488-PIC18LF2580T-I/ML | PIC18LF2580T-I/ML | PIC18LF2580T-I/ML | PIC18LF2580T-I/ML |
| Product Name | Microcontrollers | OEM Souring | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB |