PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
IC MCU 8BIT 48KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC
8-bit Microcontrollers - MCU 48KB 3968 RAM 25I/O
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2525T-I/SO-ND | PIC18LF2525T-I/SO | PIC18LF2525T-I/SO | PIC18LF2525T-I/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | |||
| RAM | 3.8 KB | 3.8 KB | ||
| ROM | 48 KB |