Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU PIC18LF2525-I/SO

Description
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2525-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2525-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18LF2525-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18LF2525-I/SO
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18LF2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2525-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2525-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2525-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2525-I/SO - 848256-PIC18LF2525-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2525-I/SO
848256-PIC18LF2525-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF2525-I/SO 848256-PIC18LF2525-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 848256-PIC18LF2525-I /SO Series: PIC® 18F Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18LF2525 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF2525-I/SO-NDR , PIC18LF2525ISO

Manufacturer: Microchip Technology
Win Source Part Number: 848256-PIC18LF2525-I/SO
Series: PIC® 18F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC18LF2525
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF2525-I/SO-NDR, PIC18LF2525ISO

Buy Now Datasheet
Microcontrollers - PIC18LF2525-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2525-I/SO-ND
Microcontrollers PIC18LF2525-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2525-I/SO
8-bit Microcontrollers - MCU PIC18LF2525-I/SO
8-bit Microcontrollers - MCU 48KB 3968 RAM 25I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 25I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2525-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2525-I/SO
Embedded - Microcontrollers PIC18LF2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2525-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2525-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2525-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18LF2525-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2525-I/SO
Microcontrollers PIC18LF2525-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip - 89H0752 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip
89H0752
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 89H0752
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.9KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; No. of Timers:4RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.9KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; No. of Timers:4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF2525-I/SO 848256-PIC18LF2525-I/SO PIC18LF2525-I/SO-ND PIC18LF2525-I/SO PIC18LF2525-I/SO PIC18LF2525-I/SO PIC18LF2525-I/SO 89H0752
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF2525-I/SO Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.9 KB
ROM 1.02 KB 48 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers