Microchip Technology, Inc. Microcontrollers PIC18LF2520T-I/ML

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2520T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2520T-I/MLCT-ND
Microcontrollers PIC18LF2520T-I/MLCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF2520T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2520T-I/MLTR-ND
Microcontrollers PIC18LF2520T-I/MLTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF2520T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2520T-I/MLDKR-ND
Microcontrollers PIC18LF2520T-I/MLDKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18LF2520T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LF2520T-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LF2520T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18LF2520T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2520T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18LF2520T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2520T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2520T-I/ML - 748277-PIC18LF2520T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2520T-I/ML
748277-PIC18LF2520T-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF2520T-I/ML 748277-PIC18LF2520T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 748277-PIC18LF2520T- I/ML Family Name: PIC18LF2520 Manufacturer Homepage: www.microchip.com Reference case: QFN Reference Date Code: 0852+ Alternative Parts (Cross-Reference): PIC18LF2520T-I/SOG; PIC18LF2520-I/SOG; PIC18LF2520-I/SPG; PIC18LF2520-I/ML; Introduction Date: September 02, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 748277-PIC18LF2520T-I/ML
Family Name: PIC18LF2520
Manufacturer Homepage: www.microchip.com
Reference case: QFN
Reference Date Code: 0852+
Alternative Parts (Cross-Reference): PIC18LF2520T-I/SOG; PIC18LF2520-I/SOG; PIC18LF2520-I/SPG; PIC18LF2520-I/ML;
Introduction Date: September 02, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2520T-I/ML
8-bit Microcontrollers - MCU PIC18LF2520T-I/ML
8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 25I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2520T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2520T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2520T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18LF2520T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2520T-I/ML
Microcontrollers PIC18LF2520T-I/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF2520T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF2520T-I/ML
Microcontrollers PIC18LF2520T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF2520T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2520T-I/ML
Embedded - Microcontrollers PIC18LF2520T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2520T-I/MLCT-ND 685-PIC18LF2520T-I/ML 748277-PIC18LF2520T-I/ML PIC18LF2520T-I/ML PIC18LF2520T-I/ML PIC18LF2520T-I/ML PIC18LF2520T-I/ML PIC18LF2520T-I/ML
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF2520T-I/ML 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products