Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU PIC18LF2515-I/SO

Description
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2515-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2515-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2515-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2515-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18LF2515-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18LF2515-I/SO
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18LF2515-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2515-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2515-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18LF2515-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2515-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF2515-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2515-I/SO-ND
Microcontrollers PIC18LF2515-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2515-I/SO - 792149-PIC18LF2515-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2515-I/SO
792149-PIC18LF2515-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF2515-I/SO 792149-PIC18LF2515-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792149-PIC18LF2515-I /SO Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF2515 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF2515-I/SP; PIC18LF2515-I/SPG; PIC18LF2515T-I/SO; Introduction Date: October 11, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792149-PIC18LF2515-I/SO
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF2515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18LF2515-I/SP; PIC18LF2515-I/SPG; PIC18LF2515T-I/SO;
Introduction Date: October 11, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 8233911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233911P
Microcontrollers 8233911P
MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

Supplier's Site
Microcontrollers - 8233911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233911
Microcontrollers 8233911
MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

Supplier's Site
Microcontrollers - 1459058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459058
Microcontrollers 1459058
MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

MCU 8-Bit 48K Flash 10-Bit ADC SOIC28W

Supplier's Site
Embedded - Microcontrollers - PIC18LF2515-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2515-I/SO
Embedded - Microcontrollers PIC18LF2515-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18LF2515-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2515-I/SO
Microcontrollers PIC18LF2515-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2515-I/SO
8-bit Microcontrollers - MCU PIC18LF2515-I/SO
8-bit Microcontrollers - MCU 48KB 1536 RAM 25I/O

8-bit Microcontrollers - MCU 48KB 1536 RAM 25I/O

Buy Now Datasheet
Microcontrollers - PIC18LF2515-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF2515-I/SO
Microcontrollers PIC18LF2515-I/SO
IC MCU 8BIT 48KB FLASH 28SOIC

IC MCU 8BIT 48KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF2515-I/SO PIC18LF2515-I/SO-ND 792149-PIC18LF2515-I/SO 8233911P 8233911 PIC18LF2515-I/SO PIC18LF2515-I/SO PIC18LF2515-I/SO PIC18LF2515-I/SO
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF2515-I/SO Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.8 KB 3.8 KB 48 KB 3.97 KB 3.8 KB 3.8 KB
ROM 3.97 KB 48 KB 49.15 KB 49.15 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - A2C92943700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers