8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.
IC MCU 8BIT 16KB FLASH 28SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K50T-I/SS | PIC18LF24K50T-I/SS | PIC18LF24K50T-I/SS | PIC18LF24K50T-I/SS |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH |