The PIC18LF24K50T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum clock speed of 48 MHz and 16 KB of Flash memory. It supports USB V2.0 compliance with crystal-less full-speed operation and can handle various USB transfer types, including control, interrupt, isochronous, and bulk transfers. The device includes a dual access RAM for USB and an on-chip USB transceiver. This microcontroller offers a flexible oscillator structure with options for external clock modes and an internal oscillator, calibrated for accuracy. It has up to 33 I/O pins, including programmable interrupts and weak pull-ups, and supports multiple communication protocols such as SPI and I²C. The integrated 10-bit A/D converter can handle up to 25 input channels, while the digital-to-analog converter provides fixed voltage reference outputs. Designed for low power consumption, the PIC18LF24K50T-I/SO features extreme low-power management modes, making it suitable for battery-operated applications. It also includes advanced features like a charge time measurement unit for capacitive touch sensing and a watchdog timer with a programmable period. The device operates within a wide voltage range, making it versatile for various applications.
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K50T-I/SO | PIC18LF24K50T-I/SO | PIC18LF24K50T-I/SO | PIC18LF24K50T-I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 2 KB | 2 KB | ||
| I/O Ports | 22 |