The PIC18LF24K42-E/ML is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., featuring a 28-pin package and optimized for various applications. It operates at speeds up to 64 MHz and includes a 12-bit ADC with advanced computation capabilities for touch sensing, as well as a temperature sensor. The device supports multiple communication protocols, including UART, SPI, and I²C, making it versatile for different interfacing needs. This microcontroller is equipped with two Direct Memory Access (DMA) controllers, a vectored interrupt controller, and a system bus arbiter, which enhances its efficiency in handling data transfers and interrupts. It offers up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, along with features for memory protection and bootloading. The operating voltage range is from 1.8V to 3.6V, with an industrial temperature range of -40°C to 85°C, and an extended range of -40°C to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, which help minimize energy consumption during operation. The device also incorporates eXtreme Low-Power (XLP) technology, achieving typical sleep currents as low as 60 nA. Overall, the PIC18LF24K42-E/ML is suitable for applications requiring efficient processing, low power consumption, and robust communication capabilities, making it a strong candidate for engineers considering microcontroller solutions for their projects.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
IC MCU 8BIT 16KB FLASH 28QFN
8-bit Microcontrollers - MCU 16KB Flash, 1KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K42-E/ML-ND | PIC18LF24K42-E/ML | PIC18LF24K42-E/ML | PIC18LF24K42-E/ML | PIC18LF24K42-E/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |