The PIC18LF24K40-I/ML is a low-power, high-performance microcontroller from Quarktwin Technology Ltd. It features a 28-pin package and operates at clock speeds up to 64 MHz, with a minimum instruction cycle of 62.5 ns. The device includes up to 32 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, supporting various addressing modes. This microcontroller is equipped with a 10-bit ADC that supports advanced touch sensing and includes core independent peripherals such as a Complementary Waveform Generator, Windowed Watchdog Timer, and Zero-Cross Detect. It operates within a voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. The PIC18LF24K40-I/ML also incorporates eXtreme Low-Power (XLP) technology, allowing for low current consumption in various power-saving modes, including sleep modes with typical currents as low as 50 nA. It supports multiple communication protocols, including EUSART, SPI, and I²C, making it versatile for a range of applications.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 16KB FLASH 28QFN
8-bit Microcontrollers - MCU 16KB Flash, 1KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K40-I/ML-ND | PIC18LF24K40-I/ML | PIC18LF24K40-I/ML | PIC18LF24K40-I/ML | PIC18LF24K40-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |