8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWat XLP
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SOIC
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24K22T-I/SO | PIC18LF24K22T-I/SO | PIC18LF24K22T-I/SO | PIC18LF24K22T-I/SO | PIC18LF24K22T-I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts |