The PIC18LF24K22-I/SP is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler architecture. It offers 16KB of flash memory, 8KB of RAM, and 1024 bytes of EEPROM. The device operates at a voltage range of 1.8V to 3.6V and supports up to 16 MIPS performance with a 31-level hardware stack and a single-cycle hardware multiplier. This microcontroller includes a flexible oscillator structure with a factory-calibrated internal oscillator capable of 16MHz, and it can achieve up to 64MHz using a PLL without requiring external components. It features multiple analog capabilities, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable reference levels. The PIC18LF24K22-I/SP is designed with eXtreme Low-Power (XLP) features, allowing for a typical sleep current of 20 nA, making it suitable for battery-operated applications. It also includes various peripheral interfaces such as I2C, SPI, and EUSART, along with multiple I/O pins and programmable interrupt capabilities. This microcontroller is ideal for applications requiring low power consumption and robust performance in embedded systems.
IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18LF24K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K22-I/S
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1238334-PIC18LF24K22
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 16KB Flash 768b RAM SERIAL EE IND
IC MCU 8BIT 16KB FLASH 28SPDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF24K22-I/SP | PIC18LF24K22-I/SP-ND | 1238334-PIC18LF24K22-I/SP | PIC18LF24K22-I/SP | 73R8594 | PIC18LF24K22-I/SP | PIC18LF24K22-I/SP | PIC18LF24K22-I/SP |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF24K22-I/SP | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-20; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |