Microchip Technology, Inc. Microcontrollers PIC18LF24J50T-I/SS

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF24J50T-I/SS is an 8-bit microcontroller from the PIC18F family, featuring 16KB of Flash memory and designed for low-power applications. It operates within a voltage range of 2.0V to 3.6V and incorporates nanoWatt XLP technology, allowing for extremely low power consumption with deep sleep currents as low as 13 nA. The device supports USB 2.0 compliance with full-speed and low-speed capabilities, accommodating up to 32 endpoints. This microcontroller includes a variety of peripherals such as a 10-bit analog-to-digital converter, multiple serial communication interfaces (including I²C and SPI), and enhanced PWM modules. It also features an on-chip real-time clock and calendar, as well as a self-programmable architecture for ease of use in embedded applications. The device is packaged in a 28-pin SSOP format, making it suitable for space-constrained designs. Engineers considering this microcontroller should evaluate its low power features, USB capabilities, and extensive peripheral support to determine its fit for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC18LF24J50T-I/SS is an 8-bit microcontroller from the PIC18F family, featuring 16KB of Flash memory and designed for low-power applications. It operates within a voltage range of 2.0V to 3.6V and incorporates nanoWatt XLP technology, allowing for extremely low power consumption with deep sleep currents as low as 13 nA. The device supports USB 2.0 compliance with full-speed and low-speed capabilities, accommodating up to 32 endpoints. This microcontroller includes a variety of peripherals such as a 10-bit analog-to-digital converter, multiple serial communication interfaces (including I²C and SPI), and enhanced PWM modules. It also features an on-chip real-time clock and calendar, as well as a self-programmable architecture for ease of use in embedded applications. The device is packaged in a 28-pin SSOP format, making it suitable for space-constrained designs. Engineers considering this microcontroller should evaluate its low power features, USB capabilities, and extensive peripheral support to determine its fit for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF24J50T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF24J50T-I/SS
Microcontrollers PIC18LF24J50T-I/SS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF24J50T-I/SS
8-bit Microcontrollers - MCU PIC18LF24J50T-I/SS
8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF24J50T-I/SS
Embedded - Microcontrollers PIC18LF24J50T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF24J50T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF24J50T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF24J50T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF24J50T-I/SS PIC18LF24J50T-I/SS PIC18LF24J50T-I/SS PIC18LF24J50T-I/SS
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB
I/O Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CSL40MCAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 11 KB
Supply Voltage 4.5 to 5.5 volts
View Details
8 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details