The PIC18LF24J50-I/SP is an 8-bit microcontroller from the PIC18F family, featuring 16KB of Flash memory and designed for low-power applications. It operates within a voltage range of 2.0V to 3.6V and incorporates nanoWatt XLP technology, allowing for deep sleep currents as low as 13 nA. The device supports USB 2.0 compliance with full-speed (12 Mbps) and low-speed (1.5 Mbps) capabilities, and it can handle up to 32 endpoints. This microcontroller includes a variety of peripherals such as a 10-bit ADC with up to 13 channels, multiple serial communication interfaces (including I²C and SPI), and enhanced PWM modules. It also features a hardware real-time clock and calendar, as well as a charge time measurement unit for capacitive touch sensing applications. The architecture is optimized for re-entrant code, and it supports in-circuit serial programming and debugging. The PIC18LF24J50-I/SP is suitable for applications requiring efficient power management and versatile connectivity options, making it a strong candidate for embedded systems in industrial and consumer electronics.
IC MCU 8BIT 16KB FLASH 28SPDIP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt
IC MCU 8BIT 16KB FLASH 28SPDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF24J50-I/SP | PIC18LF24J50-I/SP | PIC18LF24J50-I/SP | PIC18LF24J50-I/SP |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| I/O Ports | 16 |