Microchip Technology, Inc. Microcontrollers PIC18LF2455-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF2455 is an 8-bit microcontroller from Microchip, designed for high-performance applications. It operates at a maximum clock speed of 48 MHz and features 24 KB of program memory and 2 KB of RAM. The device is housed in a 28-pin DIP package and supports a wide operating voltage range from 2.0V to 5.5V. This microcontroller includes USB V2.0 compliance, allowing for low-speed and full-speed data transfers, and supports up to 32 endpoints. It features multiple power-managed modes, including Idle and Sleep, with typical currents as low as 5.8 OºA and 0.1 OºA, respectively. The flexible oscillator structure allows for various clock configurations, including an internal oscillator with user-selectable frequencies. Additional features include a 10-bit analog-to-digital converter with up to 13 channels, multiple timer modules, and enhanced capture/compare/PWM capabilities. The device also supports in-circuit serial programming and debugging, making it suitable for a range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18LF2455 is an 8-bit microcontroller from Microchip, designed for high-performance applications. It operates at a maximum clock speed of 48 MHz and features 24 KB of program memory and 2 KB of RAM. The device is housed in a 28-pin DIP package and supports a wide operating voltage range from 2.0V to 5.5V. This microcontroller includes USB V2.0 compliance, allowing for low-speed and full-speed data transfers, and supports up to 32 endpoints. It features multiple power-managed modes, including Idle and Sleep, with typical currents as low as 5.8 OºA and 0.1 OºA, respectively. The flexible oscillator structure allows for various clock configurations, including an internal oscillator with user-selectable frequencies. Additional features include a 10-bit analog-to-digital converter with up to 13 channels, multiple timer modules, and enhanced capture/compare/PWM capabilities. The device also supports in-circuit serial programming and debugging, making it suitable for a range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2455-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2455-I/SP-ND
Microcontrollers PIC18LF2455-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2455-I/SP - 889706-PIC18LF2455-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2455-I/SP
889706-PIC18LF2455-I/SP
Embedded - Embedded - Microcontrollers - PIC18LF2455-I/SP 889706-PIC18LF2455-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889706-PIC18LF2455-I /SP Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 24KB (12K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF2455 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889706-PIC18LF2455-I/SP
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 24KB (12K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF2455
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 24KB Embedded Microcontroller MCU - 685-PIC18LF2455-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-PIC18LF2455-I/SP
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-PIC18LF2455-I/SP
IC MCU 8BIT 24KB FLASH 28SPDIP Product overview: PIC18LF2455-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2455-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB FLASH 28SPDIP Product overview: PIC18LF2455-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2455-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, 8Bit Mcu, Pic18Lf, 48Mhz, Dip-28; Product Range Microchip - 56J7639 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Pic18Lf, 48Mhz, Dip-28; Product Range Microchip
56J7639
Ic, 8Bit Mcu, Pic18Lf, 48Mhz, Dip-28; Product Range Microchip 56J7639
IC, 8BIT MCU, PIC18LF, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:24I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

IC, 8BIT MCU, PIC18LF, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:24I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2455-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2455-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2455-I/SP
IC MCU 8BIT 24KB FLASH 28SPDIP

IC MCU 8BIT 24KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18LF2455-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2455-I/SP
Microcontrollers PIC18LF2455-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2455-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2455-I/SP
Embedded - Microcontrollers PIC18LF2455-I/SP
IC MCU 8BIT 24KB FLASH 28SPDIP

IC MCU 8BIT 24KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2455-I/SP
8-bit Microcontrollers - MCU PIC18LF2455-I/SP
8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2455-I/SP-ND 889706-PIC18LF2455-I/SP 685-PIC18LF2455-I/SP 56J7639 PIC18LF2455-I/SP PIC18LF2455-I/SP PIC18LF2455-I/SP PIC18LF2455-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF2455-I/SP 8-bit 8BIT 24KB Embedded Microcontroller MCU Ic, 8Bit Mcu, Pic18Lf, 48Mhz, Dip-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b
RAM 2 KB 24 KB 2 KB 2 KB 2 KB 2 KB
ROM 24 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details