PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 28-SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 12KB 640 RAM 21I/O
IC MCU 8BIT 12KB FLASH 28SPDIP
IC MCU 8BIT 12KB FLASH 28SPDIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2439-I/SP-ND | PIC18LF2439-I/SP | PIC18LF2439-I/SP | PIC18LF2439-I/SP | PIC18LF2439-I/SP |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 0.6400 KB | 0.6400 KB | 640 KB | ||
| ROM | 12 KB |