PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16KB 768byt-R 25I/O
IC MCU 8BIT 16KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2423-I/SO-ND | PIC18LF2423-I/SO | 88K6110 | PIC18LF2423-I/SO | PIC18LF2423-I/SO | PIC18LF2423-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |