Microchip Technology, Inc. Microcontrollers PIC18LF2420-I/ML

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF2420-I/ML is an 8-bit microcontroller featuring 16KB of Flash memory and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with typical current draw as low as 11 OºA in run mode and 100 nA in sleep mode. The device supports various oscillator configurations, including an internal oscillator with selectable frequencies from 31 kHz to 8 MHz, and can achieve clock speeds up to 32 MHz with a Phase Lock Loop (PLL). The microcontroller includes multiple peripheral features such as a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, an enhanced USART module, and two Capture/Compare/PWM (CCP) modules. It also offers robust power management capabilities, including programmable brown-out reset and a watchdog timer with a programmable period. The architecture is optimized for C compiler use, supporting self-programming and a high number of erase/write cycles for both Flash and EEPROM memory. This microcontroller is suitable for applications requiring efficient power management and a variety of communication interfaces, making it a versatile choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC18LF2420-I/ML is an 8-bit microcontroller featuring 16KB of Flash memory and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with typical current draw as low as 11 OºA in run mode and 100 nA in sleep mode. The device supports various oscillator configurations, including an internal oscillator with selectable frequencies from 31 kHz to 8 MHz, and can achieve clock speeds up to 32 MHz with a Phase Lock Loop (PLL). The microcontroller includes multiple peripheral features such as a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, an enhanced USART module, and two Capture/Compare/PWM (CCP) modules. It also offers robust power management capabilities, including programmable brown-out reset and a watchdog timer with a programmable period. The architecture is optimized for C compiler use, supporting self-programming and a high number of erase/write cycles for both Flash and EEPROM memory. This microcontroller is suitable for applications requiring efficient power management and a variety of communication interfaces, making it a versatile choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2420-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2420-I/ML-ND
Microcontrollers PIC18LF2420-I/ML-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF2420-I/ML - 889704-PIC18LF2420-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF2420-I/ML
889704-PIC18LF2420-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF2420-I/ML 889704-PIC18LF2420-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889704-PIC18LF2420-I /ML Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF2420 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889704-PIC18LF2420-I/ML
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF2420
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18LF2420-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18LF2420-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18LF2420-I/ML
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18LF2420-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2420-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18LF2420-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2420-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF2420-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2420-I/ML
Microcontrollers PIC18LF2420-I/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18LF2420-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF2420-I/ML
Microcontrollers PIC18LF2420-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF2420-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2420-I/ML
Embedded - Microcontrollers PIC18LF2420-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2420-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2420-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2420-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip - 08J9671 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip
08J9671
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip 08J9671
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F24xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F24xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2420-I/ML
8-bit Microcontrollers - MCU PIC18LF2420-I/ML
8-bit Microcontrollers - MCU 16kBF 768RM 25 I/O

8-bit Microcontrollers - MCU 16kBF 768RM 25 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2420-I/ML-ND 889704-PIC18LF2420-I/ML 685-PIC18LF2420-I/ML PIC18LF2420-I/ML PIC18LF2420-I/ML PIC18LF2420-I/ML PIC18LF2420-I/ML 08J9671 PIC18LF2420-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF2420-I/ML 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM 16 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details