The PIC18LF23K22T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It includes 8 KB of Flash memory, 4 KB of RAM, and 1024 bytes of EEPROM, making it suitable for a variety of applications requiring efficient data handling. The device operates within a voltage range of 1.8V to 3.6V and supports a wide range of peripherals, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, two Capture/Compare/PWM modules, and multiple I/O pins with programmable features. The microcontroller is equipped with a flexible oscillator structure, including a factory-calibrated internal oscillator with selectable frequencies from 31 kHz to 16 MHz, and can achieve up to 64 MHz performance using a Phase Lock Loop (PLL) without the need for external components. It also features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 30 channels, two rail-to-rail analog comparators, and a digital-to-analog converter (DAC) with multiple output levels. Designed with eXtreme Low-Power (XLP) technology, the PIC18LF23K22T-I/MV can operate in sleep mode with a typical current consumption of 20 nA, making it ideal for battery-powered applications. The device supports in-circuit serial programming and debugging, enhancing its usability in development environments. Overall, this microcontroller is a versatile choice for engineers looking for a low-power, high-performance solution for embedded systems.
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND
IC MCU 8BIT 8KB FLASH 28UQFN
IC MCU 8BIT 8KB FLASH 28UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF23K22T-I/MV | PIC18LF23K22T-I/MV | PIC18LF23K22T-I/MV | PIC18LF23K22T-I/MV |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH |