Microchip Technology, Inc. Microcontrollers PIC18LF2320-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF2320-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF2320-I/SP-ND
Microcontrollers PIC18LF2320-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319186-PIC18LF2320-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319186-PIC18LF2320-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319186-PIC18LF2320-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1319186-PIC18LF2320- I/SP Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 40MHz Standard Package: 15 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF2320-I/SP-NDR Base Product Number: PIC18LF2320 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319186-PIC18LF2320-I/SP
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF2320-I/SP-NDR
Base Product Number: PIC18LF2320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18LF2320-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF2320-I/SP
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF2320-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18LF2320-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2320-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18LF2320-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2320-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF2320-I/SP
8-bit Microcontrollers - MCU PIC18LF2320-I/SP
8-bit Microcontrollers - MCU 8KB 512 RAM 25I/O

8-bit Microcontrollers - MCU 8KB 512 RAM 25I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF2320-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF2320-I/SP
Embedded - Microcontrollers PIC18LF2320-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18LF2320-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF2320-I/SP
Microcontrollers PIC18LF2320-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF2320-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF2320-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF2320-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF2320-I/SP-ND 1319186-PIC18LF2320-I/SP 685-PIC18LF2320-I/SP PIC18LF2320-I/SP PIC18LF2320-I/SP PIC18LF2320-I/SP PIC18LF2320-I/SP
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers