PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-QFN (6x6)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 4 KB FL 512 RAM
IC MCU 8BIT 4KB FLASH 28QFN
IC MCU 8BIT 4KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2221T-I/ML-ND | PIC18LF2221T-I/ML | PIC18LF2221T-I/ML | PIC18LF2221T-I/ML | PIC18LF2221T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB |