The PIC18LF2220-I/SP is an 8-bit microcontroller from Microchip Technology, designed for low-power applications with a wide operating voltage range of 2.0V to 5.5V. It features a maximum clock speed of 40 MHz and includes 4KB of FLASH program memory, 256 bytes of EEPROM, and 512 bytes of RAM. The device supports various connectivity options, including I2C, SPI, and UART/USART, making it versatile for embedded applications. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with up to 10 channels, enhancing its capability for data acquisition. It also includes multiple peripherals such as PWM, watchdog timer, and brown-out reset, which are essential for robust system design. The operating temperature range is -40°C to +85°C, suitable for industrial applications. The device is packaged in a 28-DIP format, facilitating easy integration into various projects. Its low power consumption modes, including sleep and idle states, make it ideal for battery-operated devices. Overall, the PIC18LF2220-I/SP is a reliable choice for engineers looking for a high-performance microcontroller with extensive features for embedded systems.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-SPDIP
IC MCU 8BIT 4KB FLASH 28SPDIP Product overview: PIC18LF2220-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF2220-I/SP
Manufacturer: Microchip Technology
Win Source Part Number: 1319167-PIC18LF2220-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF2220-I/SP-NDR
Base Product Number: PIC18LF2220
RoHS Status: ROHS3 Compliant
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-SPDIP
IC MCU 8BIT 4KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 4KB 512 RAM 25I/O
MCU, 8BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:25I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF2220-I/SP-ND | 685-PIC18LF2220-I/SP | 1319167-PIC18LF2220-I/SP | PIC18LF2220-I/SP | PIC18LF2220-I/SP | PIC18LF2220-I/SP | 96K3963 |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 4 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 4 KB | 0.2560 KB | 256 KB |