PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18LF14K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K50-I/S
MCU 16K Flash 768 RAM USB 2.0 SSOP20
MCU 16K Flash 768 RAM USB 2.0 SSOP20
MCU 16K Flash 768 RAM USB 2.0 SSOP20
Manufacturer: Microchip Technology
Win Source Part Number: 1088960-PIC18LF14K50
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 14
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 20SSOP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:15I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16 KB Flash768 RAM 15 I/O 10-Bit ADC
IC MCU 8BIT 16KB FLASH 20SSOP
IC MCU 8BIT 16KB FLASH 20SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF14K50-I/SS-ND | 685-PIC18LF14K50-I/SS | 6669232 | 6669232P | 1088960-PIC18LF14K50-I/SS | PIC18LF14K50-I/SS | 07P9719 | PIC18LF14K50-I/SS | PIC18LF14K50-I/SS | PIC18LF14K50-I/SS | PIC18LF14K50-I/SS |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF14K50-I/SS | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| Bits | Other; A/D 11x10b | ||||||||||
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||||
| ROM | 16 KB | 16 KB | 16 KB | 256 KB |