Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18LF14K22T-I/ML

Description
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22T-I/ ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22T-I/ ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18LF14K22T-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22T-I/ ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18LF14K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF14K22T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF14K22T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF14K22T-I/MLCT-ND
Microcontrollers PIC18LF14K22T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC18LF14K22T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF14K22T-I/MLTR-ND
Microcontrollers PIC18LF14K22T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC18LF14K22T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1125290-PIC18LF14K22T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1125290-PIC18LF14K22T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1125290-PIC18LF14K22T-I/ML
Win Source Part Number: 1125290-PIC18LF14K22 T-I/ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC18LF14K22T-IML; ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18LF14K22T-I/MLDK R,PIC18LF14K22T-I/ML -ND,PIC18LF14K22T-I/ MLTR,PIC18LF14K22T-I /MLCT Base Product Number: PIC18LF14

Win Source Part Number: 1125290-PIC18LF14K22T-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18LF14K22T-IML;
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF14K22T-I/MLDKR,PIC18LF14K22T-I/ML-ND,PIC18LF14K22T-I/MLTR,PIC18LF14K22T-I/MLCT
Base Product Number: PIC18LF14

Buy Now Datasheet
Microcontrollers - PIC18LF14K22T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF14K22T-I/ML
Microcontrollers PIC18LF14K22T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)

Buy Now Datasheet
IC MCU 8BIT 16KB FLASH 20QFN - 536-PIC18LF14K22T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 20QFN
536-PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN 536-PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF14K22T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF14K22T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Embedded - Microcontrollers - PIC18LF14K22T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF14K22T-I/ML
Embedded - Microcontrollers PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC18LF14K22T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF14K22T-I/ML
Microcontrollers PIC18LF14K22T-I/ML
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF14K22T-I/ML
8-bit Microcontrollers - MCU PIC18LF14K22T-I/ML
8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF14K22T-I/ML PIC18LF14K22T-I/MLCT-ND 1125290-PIC18LF14K22T-I/ML PIC18LF14K22T-I/ML 536-PIC18LF14K22T-I/ML PIC18LF14K22T-I/ML PIC18LF14K22T-I/ML PIC18LF14K22T-I/ML PIC18LF14K22T-I/ML
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 16KB FLASH 20QFN Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 16 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.5120 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details