PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP
8-bit Microcontrollers - MCU 16KB Flash 512bytes RAM 256bytes EEPROM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 20DIP
IC MCU 8BIT 16KB FLASH 20DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF14K22-I/P-ND | PIC18LF14K22-I/P | PIC18LF14K22-I/P | 07P9711 | PIC18LF14K22-I/P | PIC18LF14K22-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 16 KB |