Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF13K50-I/SS PIC18LF13K50-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889696-PIC18LF13K50- I/SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18LF13 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889696-PIC18LF13K50- I/SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18LF13 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF13K50-I/SS - 889696-PIC18LF13K50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF13K50-I/SS
889696-PIC18LF13K50-I/SS
Embedded - Embedded - Microcontrollers - PIC18LF13K50-I/SS 889696-PIC18LF13K50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889696-PIC18LF13K50- I/SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18LF13 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889696-PIC18LF13K50-I/SS
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC18LF13
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF13K50-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K50-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF13K50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF13K50-I/SS-ND
Microcontrollers PIC18LF13K50-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18LF13K50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF13K50-I/SS
Microcontrollers PIC18LF13K50-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip - 07P9703 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip
07P9703
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip 07P9703
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:15I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:15I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF13K50-I/SS
Embedded - Microcontrollers PIC18LF13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF13K50-I/SS
8-bit Microcontrollers - MCU PIC18LF13K50-I/SS
8-bit Microcontrollers - MCU 8 KB Flash 512 RAM 15 I/O 10-bit ADC

8-bit Microcontrollers - MCU 8 KB Flash 512 RAM 15 I/O 10-bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF13K50-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF13K50-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889696-PIC18LF13K50-I/SS 685-PIC18LF13K50-I/SS PIC18LF13K50-I/SS-ND PIC18LF13K50-I/SS 07P9703 PIC18LF13K50-I/SS PIC18LF13K50-I/SS PIC18LF13K50-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC18LF13K50-I/SS 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers