Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU PIC18LF13K22-I/SS

Description
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K22-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K22-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF13K22-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K22-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF13K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF13K22-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6670107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670107
Microcontrollers 6670107
MCU 8K Flash, Low Power XLP, SSOP20

MCU 8K Flash, Low Power XLP, SSOP20

Supplier's Site
Microcontrollers - 6670107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670107P
Microcontrollers 6670107P
MCU 8K Flash, Low Power XLP, SSOP20

MCU 8K Flash, Low Power XLP, SSOP20

Supplier's Site
Microcontrollers - 1449248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449248
Microcontrollers 1449248
MCU 8K Flash, Low Power XLP, SSOP20

MCU 8K Flash, Low Power XLP, SSOP20

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18LF13K22-I/SS - 1238322-PIC18LF13K22-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF13K22-I/SS
1238322-PIC18LF13K22-I/SS
Embedded - Embedded - Microcontrollers - PIC18LF13K22-I/SS 1238322-PIC18LF13K22-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238322-PIC18LF13K22 -I/SS Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF13K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC18LF13K22-I/ML; PIC18LF13K22T-I/ML; PIC18LF13K22-I/P; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238322-PIC18LF13K22-I/SS
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF13K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC18LF13K22-I/ML; PIC18LF13K22T-I/ML; PIC18LF13K22-I/P;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18LF13K22-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF13K22-I/SS-ND
Microcontrollers PIC18LF13K22-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF13K22-I/SS
Embedded - Microcontrollers PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF13K22-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF13K22-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18LF13K22-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF13K22-I/SS
Microcontrollers PIC18LF13K22-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF13K22-I/SS
8-bit Microcontrollers - MCU PIC18LF13K22-I/SS
8-bit Microcontrollers - MCU 8KB Flash 256byte RAM 256byte EEPROM

8-bit Microcontrollers - MCU 8KB Flash 256byte RAM 256byte EEPROM

Buy Now Datasheet
Microcontrollers - PIC18LF13K22-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF13K22-I/SS
Microcontrollers PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 20SSOP - 536-PIC18LF13K22-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20SSOP
536-PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP 536-PIC18LF13K22-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF13K22-I/SS 6670107 6670107P 1238322-PIC18LF13K22-I/SS PIC18LF13K22-I/SS-ND PIC18LF13K22-I/SS PIC18LF13K22-I/SS PIC18LF13K22-I/SS PIC18LF13K22-I/SS PIC18LF13K22-I/SS 536-PIC18LF13K22-I/SS
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF13K22-I/SS Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 8KB FLASH 20SSOP
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 16 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 3.3 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers