PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 28QFN
8-bit Microcontrollers - MCU 8KB 256byt-RAM 16I/O
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF1330-I/ML | 88K6104 | PIC18LF1330-I/ML | PIC18LF1330-I/ML |
| Product Name | Microcontrollers | Microcontroller Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | |||
| Clock Speed | 40 MHz | |||
| RAM | 0.2560 KB |