Microchip Technology, Inc. Microcontrollers PIC18LF1320T-I/SS

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF1320T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF1320T-I/SSTR-ND
Microcontrollers PIC18LF1320T-I/SSTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18LF1320T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF1320T-I/SSDKR-ND
Microcontrollers PIC18LF1320T-I/SSDKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18LF1320T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF1320T-I/SSCT-ND
Microcontrollers PIC18LF1320T-I/SSCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF1320T-I/SS - 889694-PIC18LF1320T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF1320T-I/SS
889694-PIC18LF1320T-I/SS
Embedded - Embedded - Microcontrollers - PIC18LF1320T-I/SS 889694-PIC18LF1320T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889694-PIC18LF1320T- I/SS Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP Core Processor: PIC Speed: 40MHz Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF1320 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF1320T-I/SSCT, PIC18LF1320T-I/SSDKR , PIC18LF1320T-I/SSTR, PIC18LF1320T-I/SS-ND , PIC18LF1320T-I/SS-ND R

Manufacturer: Microchip Technology
Win Source Part Number: 889694-PIC18LF1320T-I/SS
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 40MHz
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF1320
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF1320T-I/SSCT, PIC18LF1320T-I/SSDKR, PIC18LF1320T-I/SSTR, PIC18LF1320T-I/SS-ND, PIC18LF1320T-I/SS-NDR

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18LF1320T-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18LF1320T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF1320T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1320T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18LF1320T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1320T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF1320T-I/SS
Embedded - Microcontrollers PIC18LF1320T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18LF1320T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF1320T-I/SS
Microcontrollers PIC18LF1320T-I/SS
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF1320T-I/SS
8-bit Microcontrollers - MCU PIC18LF1320T-I/SS
8-bit Microcontrollers - MCU 8KB 256 RAM 16I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF1320T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF1320T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF1320T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontroller Rohs Compliant Microchip - 92C5116 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
92C5116
Microcontroller Rohs Compliant Microchip 92C5116
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF1320T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF1320T-I/SS
Microcontrollers PIC18LF1320T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF1320T-I/SSTR-ND 889694-PIC18LF1320T-I/SS 685-PIC18LF1320T-I/SS PIC18LF1320T-I/SS PIC18LF1320T-I/SS PIC18LF1320T-I/SS PIC18LF1320T-I/SS 92C5116 PIC18LF1320T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF1320T-I/SS 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers