IC MCU 8BIT 4KB FLASH 18DIP Product overview: PIC18LF1220-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF1220-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 792141-PIC18LF1220-I
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF1220
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC18LF1220-I/SS; PIC18LF1220T-I/MLG; PIC18LF1220-I/SOG; PIC18LF1220T-I/ML;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 4KB 256 RAM 16I/O
IC MCU 8BIT 4KB FLASH 18DIP
IC MCU 8BIT 4KB FLASH 18DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF1220-I/P | 792141-PIC18LF1220-I/P | PIC18LF1220-I/P-ND | PIC18LF1220-I/P | 96K3961 | PIC18LF1220-I/P | PIC18LF1220-I/P | PIC18LF1220-I/P |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF1220-I/P | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.2560 KB | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 0.2560 KB | 256 KB | 4 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |