PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 32KB OTP 84PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LC858T-I/L | PIC18LC858T-I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 1.5 KB |