IC MCU 8BIT ROMLESS 80TQFP Product overview: PIC18LC801-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LC801-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1322316-PIC18LC801-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 25MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Type: ROMless
RAM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LC801I/PT,PIC18
Base Product Number: PIC18LC801
RoHS Status: ROHS3 Compliant
8-bit Microcontrollers - MCU 2MB 1536 RAM 37I/O
IC MCU 8BIT ROMLESS 80TQFP
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 80-TQFP (12x12)
IC,MICROCONTROLLER,8
IC MCU 8BIT ROMLESS 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LC801-I/PT | PIC18LC801-I/PT-ND | 1322316-PIC18LC801-I/PT | PIC18LC801-I/PT | PIC18LC801-I/PT | PIC18LC801-I/PT | 92C5095 | PIC18LC801-I/PT |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 1.5 KB | |||||||
| ROM Type | EPROM; OTP EPROM | ROMLess | ROMLess; ROMless | ROMLess; ROMless |