Microchip Technology, Inc. Microcontrollers PIC18LC658/CL

Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)
Request a Quote Datasheet
Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LC658/CL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LC658/CL-ND
Microcontrollers PIC18LC658/CL-ND
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LC658/CL - 792139-PIC18LC658/CL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LC658/CL
792139-PIC18LC658/CL
Embedded - Embedded - Microcontrollers - PIC18LC658/CL 792139-PIC18LC658/CL
Manufacturer: Microchip Technology Win Source Part Number: 792139-PIC18LC658/CL Series: PIC 18C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 40MHz Package: 68-CLCC Window (J-Lead) Core Size: 8-Bit Connectivity: CAN, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 32KB (16K x 16) Program Memory Type: EPROM, UV RAM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC18LC658 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-CLCC (24.13x24.13) Alternative Parts (Cross-Reference): PIC18LC658/CLG ; Introduction Date: November 06, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792139-PIC18LC658/CL
Series: PIC 18C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 68-CLCC Window (J-Lead)
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (16K x 16)
Program Memory Type: EPROM, UV
RAM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC18LC658
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-CLCC (24.13x24.13)
Alternative Parts (Cross-Reference): PIC18LC658/CLG ;
Introduction Date: November 06, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18LC658/CL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18LC658/CL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18LC658/CL
IC MCU 8BIT 32KB EPROM/UV 68CLCC Product overview: PIC18LC658/CL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LC658/CL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB EPROM/UV 68CLCC Product overview: PIC18LC658/CL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LC658/CL can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LC658/CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LC658/CL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LC658/CL
IC MCU 8BIT 32KB EPROM/UV 68CLCC

IC MCU 8BIT 32KB EPROM/UV 68CLCC

Supplier's Site
Microcontrollers - PIC18LC658/CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LC658/CL
Microcontrollers PIC18LC658/CL
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 68-CLCC (24.13x24.13)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LC658/CL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LC658/CL
Embedded - Microcontrollers PIC18LC658/CL
IC MCU 8BIT 32KB EPROM/UV 68CLCC

IC MCU 8BIT 32KB EPROM/UV 68CLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LC658/CL-ND 792139-PIC18LC658/CL 685-PIC18LC658/CL PIC18LC658/CL PIC18LC658/CL PIC18LC658/CL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LC658/CL 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 12x10b
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details