IC MCU 8BIT 16KB OTP 28SPDIP
8-bit Microcontrollers - MCU 16KB 512 RAM 23I/O
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 28-SPDIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LC242-I/SP | PIC18LC242-I/SP | PIC18LC242-I/SP |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 40 MHz | ||
| RAM | 0.5120 KB |