IC MCU 8BIT 128KB FLASH 100TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU 100 pins,128KB RAM 4KB RAM, 16MIPS
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F97J94T-I/PF | PIC18F97J94T-I/PF | PIC18F97J94T-I/PF | PIC18F97J94T-I/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB | ||
| Supply Voltage | 3.6 to 2 volts |