Microchip Technology, Inc. Microcontrollers PIC18F97J60T-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F97J60T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F97J60T-I/PTCT-ND
Microcontrollers PIC18F97J60T-I/PTCT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F97J60T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F97J60T-I/PTTR-ND
Microcontrollers PIC18F97J60T-I/PTTR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F97J60T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F97J60T-I/PTDKR-ND
Microcontrollers PIC18F97J60T-I/PTDKR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F97J60T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F97J60T-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F97J60T-I/PT
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: PIC18F97J60T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F97J60T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100TQFP Product overview: PIC18F97J60T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F97J60T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F97J60T-I/PT
8-bit Microcontrollers - MCU PIC18F97J60T-I/PT
8-bit Microcontrollers - MCU 128KB Flash 12KB RAM

8-bit Microcontrollers - MCU 128KB Flash 12KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F97J60T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F97J60T-I/PT
Embedded - Microcontrollers PIC18F97J60T-I/PT
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F97J60T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F97J60T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F97J60T-I/PT
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18F, 41.667Mhz, Tqfp-100; Product Range Microchip - 74K8626 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18F, 41.667Mhz, Tqfp-100; Product Range Microchip
74K8626
Microcontroller Mcu, 8 Bit, Pic18F, 41.667Mhz, Tqfp-100; Product Range Microchip 74K8626
MICROCONTROLLER MCU, 8 BIT, PIC18F, 41.667MHZ, TQFP-100; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.667MHz; Program Memory Size:128KB; RAM Memory Size:3.7KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18F, 41.667MHZ, TQFP-100; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.667MHz; Program Memory Size:128KB; RAM Memory Size:3.7KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F97J60T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F97J60T-I/PT
Microcontrollers PIC18F97J60T-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F97J60T-I/PTCT-ND 685-PIC18F97J60T-I/PT PIC18F97J60T-I/PT PIC18F97J60T-I/PT PIC18F97J60T-I/PT 74K8626 PIC18F97J60T-I/PT
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18F, 41.667Mhz, Tqfp-100; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz
Bits Other; A/D 16x10b
RAM 3.81 KB 3.81 KB 3808 KB 3.7 KB 3.81 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers