Manufacturer: Microchip Technology
Win Source Part Number: 037410-PIC18F97J60-I
Packaging: Tray
Core Processor: PIC
Number of I/O: 70
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: PIC18F97J60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 41.667MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3808 x 8
Alternative Parts (Cross-Reference): ML610409P-xxxTBZ03A;
Introduction Date: March 29, 2006
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: PIC18F97J60-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F97J60-I/PF
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
PIC18F97J60 - 128KB Flash, 12KB RAM, 10BASE-T Ethernet
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU 128KB FLASH 10BASE-T Enet
MICROCONTROLLER MCU, 8 BIT, PIC18, 41.66MHZ, TQFP-100; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:128KB; RAM Memory Size:3.7KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 100TQFP
IC MCU 8BIT 128KB FLASH 100TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037410-PIC18F97J60-I/PF | 6988919 | 6988919P | 1653285 | 685-PIC18F97J60-I/PF | PIC18F97J60-I/PF-ND | PIC18F97J60-I/PF | PIC18F97J60-I/PF | PIC18F97J60-I/PF | PIC18F97J60-I/PF | 74K8625 | PIC18F97J60-I/PF | PIC18F97J60-I/PF |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F97J60-I/PF | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | ||
| Life Cycle Stage | Active | Active | Active | Active | |||||||||
| Clock Speed | 41.67 MHz | 41.67 MHz | 41.67 MHz | 41.67 MHz | 41.66 MHz | 41.67 MHz | 41.67 MHz | ||||||
| RAM | 128 KB | 3.81 KB | 3.81 KB | 3.81 KB | 3.81 KB | 3.81 KB | 3.7 KB | 3808 KB | 3.81 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |