Microchip Technology, Inc. PIC18F96J65

Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 96KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet
Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 96KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 96KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 64/80/100-Pin TQFP Package Temperature Range: -45°C to + 85°C

Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.

Additional Features

    • IEEE 802.3 compatible Ethernet Controller
    • Fully Compatible with 10/100/1000Base-T networks
    • Integrated MAC and 10BASE-T PHY
    • Up to 96KB Flash
    • 8 KB Ethernet Buffer
    • Support for Unicast, Multicast and Broadcast packets
    • Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet
    • 64/80/100-Pin TQFP Package
    • Temperature Range: -45°C to + 85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F96J65
Bits Other; 10-bit
Number 16
RAM 3.81 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details