Microchip Technology, Inc. 8-bit 8BIT 96KB Embedded Microcontroller MCU PIC18F96J65-I/PT

Description
IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18F96J65-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18F96J65-I/PT
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18F96J65-I/PT
IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 100TQFP Product overview: PIC18F96J65-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F96J65-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F96J65-I/PT - 889691-PIC18F96J65-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F96J65-I/PT
889691-PIC18F96J65-I/PT
Embedded - Embedded - Microcontrollers - PIC18F96J65-I/PT 889691-PIC18F96J65-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889691-PIC18F96J65-I /PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 41.667MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F96J65 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889691-PIC18F96J65-I/PT
Series: PIC® 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 41.667MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC18F96J65
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F96J65-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F96J65-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F96J65-I/PT
IC MCU 8BIT 96KB FLASH 100TQFP

IC MCU 8BIT 96KB FLASH 100TQFP

Supplier's Site
IC MCU 8BIT 96KB FLASH 100TQFP - 536-PIC18F96J65-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 96KB FLASH 100TQFP
536-PIC18F96J65-I/PT
IC MCU 8BIT 96KB FLASH 100TQFP 536-PIC18F96J65-I/PT
IC MCU 8BIT 96KB FLASH 100TQFP

IC MCU 8BIT 96KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F96J65-I/PT
8-bit Microcontrollers - MCU PIC18F96J65-I/PT
8-bit Microcontrollers - MCU 96KB FLASH 10BASE-T Enet

8-bit Microcontrollers - MCU 96KB FLASH 10BASE-T Enet

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F96J65-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F96J65-I/PT
Embedded - Microcontrollers PIC18F96J65-I/PT
IC MCU 8BIT 96KB FLASH 100TQFP

IC MCU 8BIT 96KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F96J65-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F96J65-I/PT
Microcontrollers PIC18F96J65-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F96J65-I/PT 889691-PIC18F96J65-I/PT PIC18F96J65-I/PT 536-PIC18F96J65-I/PT PIC18F96J65-I/PT PIC18F96J65-I/PT PIC18F96J65-I/PT
Product Name 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F96J65-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 96KB FLASH 100TQFP 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 16 Bit; 8 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz
RAM 3.81 KB 96 KB 3808 KB 3.81 KB 3.81 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 3 volts
Serial Interface Ethernet/I2C/SPI/USART I²C; SPI; UART; USART; EBI/EMI, Ethernet, I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers