PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 100-TQFP (12x12)
8-bit Microcontrollers - MCU 100 pins, 32KB Flash 4KB RAM, 16MIPS
IC MCU 8BIT 32KB FLASH 100TQFP
IC MCU 8BIT 32KB FLASH 100TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 100-TQFP (12x12)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F95J94T-I/PT-ND | PIC18F95J94T-I/PT | PIC18F95J94T-I/PT | PIC18F95J94T-I/PT | PIC18F95J94T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |