Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87K90T-I/PT

Description
Win Source Part Number: 1264324-PIC18F87K90T -I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F87K90T-I/PTDKR ,PIC18F87K90T-I/PTTR ,PIC18F87K90T-I/PT,P IC18F87K90T-I/PTCT Base Product Number: PIC18F87K90
Request a Quote Datasheet
Description
Win Source Part Number: 1264324-PIC18F87K90T -I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F87K90T-I/PTDKR ,PIC18F87K90T-I/PTTR ,PIC18F87K90T-I/PT,P IC18F87K90T-I/PTCT Base Product Number: PIC18F87K90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264324-PIC18F87K90T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264324-PIC18F87K90T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264324-PIC18F87K90T-I/PT
Win Source Part Number: 1264324-PIC18F87K90T -I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 80-TQFP Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F87K90T-I/PTDKR ,PIC18F87K90T-I/PTTR ,PIC18F87K90T-I/PT,P IC18F87K90T-I/PTCT Base Product Number: PIC18F87K90

Win Source Part Number: 1264324-PIC18F87K90T-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F87K90T-I/PTDKR,PIC18F87K90T-I/PTTR,PIC18F87K90T-I/PT,PIC18F87K90T-I/PTCT
Base Product Number: PIC18F87K90

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87K90T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87K90T-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87K90T-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K90T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K90T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K90T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K90T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F87K90T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K90T-I/PTDKR-ND
Microcontrollers PIC18F87K90T-I/PTDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F87K90T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K90T-I/PTCT-ND
Microcontrollers PIC18F87K90T-I/PTCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F87K90T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K90T-I/PTTR-ND
Microcontrollers PIC18F87K90T-I/PTTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC18F87K90T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87K90T-I/PT
Microcontrollers PIC18F87K90T-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87K90T-I/PT
8-bit Microcontrollers - MCU PIC18F87K90T-I/PT
8-bit Microcontrollers - MCU 128kB Flash 4kB RAM LCD

8-bit Microcontrollers - MCU 128kB Flash 4kB RAM LCD

Buy Now Datasheet
Microcontrollers - PIC18F87K90T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87K90T-I/PT
Microcontrollers PIC18F87K90T-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F87K90T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87K90T-I/PT
Embedded - Microcontrollers PIC18F87K90T-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87K90T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87K90T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87K90T-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264324-PIC18F87K90T-I/PT 685-PIC18F87K90T-I/PT PIC18F87K90T-I/PTDKR-ND PIC18F87K90T-I/PT PIC18F87K90T-I/PT PIC18F87K90T-I/PT PIC18F87K90T-I/PT PIC18F87K90T-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details