Microchip Technology, Inc. Microcontrollers PIC18F87K90-I/PTRSL

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F87K90-I/PTRSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F87K90-I/PTRSL-ND
Microcontrollers PIC18F87K90-I/PTRSL-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F87K90-I/PTRSL - 792136-PIC18F87K90-I/PTRSL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F87K90-I/PTRSL
792136-PIC18F87K90-I/PTRSL
Embedded - Embedded - Microcontrollers - PIC18F87K90-I/PTRSL 792136-PIC18F87K90-I/PTRSL
Manufacturer: Microchip Technology Win Source Part Number: 792136-PIC18F87K90-I /PTRSL Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F87K90 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): PIC18F87K90T-I/PTRSL ; Introduction Date: May 24, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792136-PIC18F87K90-I/PTRSL
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F87K90
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18F87K90T-I/PTRSL;
Introduction Date: May 24, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F87K90-I/PTRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F87K90-I/PTRSL
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F87K90-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K90-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K90-I/PT RSL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18F87K90-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F87K90-I/PTRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC, MCU;8-BIT;FLASH;128KBYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80 - 70048219 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC, MCU;8-BIT;FLASH;128KBYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80
70048219
IC, MCU;8-BIT;FLASH;128KBYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80 70048219
IC, MCU;8-BIT;FLASH;128K BYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80

IC, MCU;8-BIT;FLASH;128KBYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F87K90-I/PTRSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F87K90-I/PTRSL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F87K90-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18F87K90-I/PTRSL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F87K90-I/PTRSL
Microcontrollers PIC18F87K90-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F87K90-I/PTRSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F87K90-I/PTRSL
Embedded - Microcontrollers PIC18F87K90-I/PTRSL
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F87K90-I/PTRSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F87K90-I/PTRSL
Microcontrollers PIC18F87K90-I/PTRSL
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F87K90-I/PTRSL
8-bit Microcontrollers - MCU PIC18F87K90-I/PTRSL
8-bit Microcontrollers - MCU 128kB Flash 4kB RAM LCD Rev A3

8-bit Microcontrollers - MCU 128kB Flash 4kB RAM LCD Rev A3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F87K90-I/PTRSL-ND 792136-PIC18F87K90-I/PTRSL 685-PIC18F87K90-I/PTRSL 70048219 PIC18F87K90-I/PTRSL PIC18F87K90-I/PTRSL PIC18F87K90-I/PTRSL PIC18F87K90-I/PTRSL PIC18F87K90-I/PTRSL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F87K90-I/PTRSL 8-bit 8BIT 128KB Embedded Microcontroller MCU IC, MCU;8-BIT;FLASH;128KBYTES;RAM, 4096BYTES;16MIPS;I/O PINS, 69;TQFP-80 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x12b
RAM 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers